"125mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE CERM 125MA 250VAC 3AB 3AG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F2623-ND | 26K8673 | 0326.125HXP |
| Product Name | Fuses | Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |