Littelfuse, Inc. Fuses 0326.010HXP

Description
"10mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2619-ND - DigiKey
Thief River Falls, MN, United States
"10mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10mA 250V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse - 26K8669 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse
26K8669
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse 26K8669
CARTRIDGE FUSE, SLOW BLOW, 0.01A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.01A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 326 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0326.010HXP
FUSE CERAMIC 10MA 250VAC 3AB 3AG

FUSE CERAMIC 10MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2619-ND 26K8669 0326.010HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards CSA; VDE; SEMKO RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8424TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3655 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 800 amps
View Details