Littelfuse, Inc. 3AB Slo-Blo® Ceramic Body Fuse 0326.010

Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Slo-Blo® Ceramic Body Fuse - 0326.010 - Littelfuse, Inc.
Rosemont, IL, United States
3AB Slo-Blo® Ceramic Body Fuse
0326.010
3AB Slo-Blo® Ceramic Body Fuse 0326.010
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0326.010
Product Name 3AB Slo-Blo® Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details