Littelfuse, Inc. Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse 0325003.MXP

Description
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:3A; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4"; Series:325; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:3A; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4"; Series:325; Leaded Process Compatible:Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse - 42K9835 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse
42K9835
Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse 42K9835
Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:3A; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4"; Series:325; Leaded Process Compatible:Yes RoHS Compliant: Yes

Electronic Cartridge Fuse; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Current:3A; Fuse Size Code:3AB; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1.1/4"; Series:325; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9835
Product Name Electronic Cartridge Fuse; Voltage Rating Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details