Littelfuse, Inc. 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325.500

Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses - 0325.500 - Littelfuse, Inc.
Rosemont, IL, United States
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
0325.500
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325.500
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0325.500
Product Name 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF218/VF218-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details