Littelfuse, Inc. 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325.400

Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses - 0325.400 - Littelfuse, Inc.
Rosemont, IL, United States
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
0325.400
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325.400
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0325.400
Product Name 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers