Littelfuse, Inc. Fuses 0325.300HXP

Description
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.300HXP-ND - DigiKey
Thief River Falls, MN, United States
"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"300mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325.300HXP
Circuit Protection - Fuses 0325.300HXP
FUSE CERM 300MA 250VAC 125VDC

FUSE CERM 300MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse - 26K8640 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
26K8640
Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse 26K8640
CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0325.300HXP-ND 0325.300HXP 26K8640
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.3A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers