Littelfuse, Inc. Fuse, Axial, 187.5Ma, 6.3X32Mm, Slo Blo; Blow Characteristic Littelfuse 0325.187HXP

Description
FUSE, AXIAL, 187.5mA, 6.3X32MM, SLO BLO; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC; Current Rating:187mA; Diameter:6.985mm; Fuse Current:187.5mA; Fuse Size:1/4 x 1-1/4 "; Fuse Size Code:3AGRoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 187.5mA, 6.3X32MM, SLO BLO; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC; Current Rating:187mA; Diameter:6.985mm; Fuse Current:187.5mA; Fuse Size:1/4 x 1-1/4 "; Fuse Size Code:3AGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 187.5Ma, 6.3X32Mm, Slo Blo; Blow Characteristic Littelfuse - 26K8637 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 187.5Ma, 6.3X32Mm, Slo Blo; Blow Characteristic Littelfuse
26K8637
Fuse, Axial, 187.5Ma, 6.3X32Mm, Slo Blo; Blow Characteristic Littelfuse 26K8637
FUSE, AXIAL, 187.5mA, 6.3X32MM, SLO BLO; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC; Current Rating:187mA; Diameter:6.985mm; Fuse Current:187.5mA; Fuse Size:1/4 x 1-1/4 "; Fuse Size Code:3AGRoHS Compliant: Yes

FUSE, AXIAL, 187.5mA, 6.3X32MM, SLO BLO; Blow Characteristic:Slow Blow; Body Material:Ceramic; Breaking Capacity:100A @ 250VAC; Current Rating:187mA; Diameter:6.985mm; Fuse Current:187.5mA; Fuse Size:1/4 x 1-1/4 "; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8637
Product Name Fuse, Axial, 187.5Ma, 6.3X32Mm, Slo Blo; Blow Characteristic Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

6000W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-6000W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
Varistors - 240141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details