Littelfuse, Inc. Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse 0324040.MXP

Description
CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse - 64R7986 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse
64R7986
Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse 64R7986
CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 40A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7986
Product Name Cartridge Fuse, Fast Acting, 40A, 250V; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2242357P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 910 volts
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1915L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details