RS Components, Ltd.
Varistors
7691981
Description
SMD 3225 MOV 175V RMS
Request a Quote
Email Supplier
Description
SMD 3225 MOV 175V RMS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
|
Product Number
|
7691981 |
|
Product Name
|
Varistors |
|
Package Size
|
1210 (3225m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Supply Voltage (VS)
56 volts
View Details
Package Size
0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details
Standards and Certifications
RoHS
Current Surge
200 amps
View Details