Littelfuse, Inc. Fuses 031506.3HXP

Description
"6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7924-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 031506.3HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031506.3HXP
Circuit Protection - Fuses 031506.3HXP
FUSE GLASS 6.3A 250VAC 3AB 3AG

FUSE GLASS 6.3A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse - 26K8561 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
26K8561
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse 26K8561
CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F7924-ND 031506.3HXP 26K8561
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2480-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 002342002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details