Littelfuse, Inc. Fuses 0315030.MXP

Description
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315030.MXP-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse - 42K9746 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
42K9746
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse 42K9746
CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315030.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315030.MXP
Circuit Protection - Fuses 0315030.MXP
FUSE GLASS 30A 32VAC 3AB 3AG

FUSE GLASS 30A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0315030.MXP-ND 42K9746 0315030.MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data