Littelfuse, Inc. Fuses 0315030.HXP

Description
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3380-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"30A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0315030.HXP
FUSE GLASS 30A 32VAC 3AB 3AG

FUSE GLASS 30A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse - 26K8560 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
26K8560
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse 26K8560
CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3380-ND 0315030.HXP 26K8560
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data