Littelfuse, Inc. Fuses 031503.2MXP

Description
"3.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"3.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031503.2MXP-ND - DigiKey
Thief River Falls, MN, United States
"3.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"3.2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse - 42K9745 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse
42K9745
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse 42K9745
CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time DelayRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time DelayRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 031503.2MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031503.2MXP
Circuit Protection - Fuses 031503.2MXP
FUSE GLASS 3.2A 250VAC 3AB 3AG

FUSE GLASS 3.2A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 031503.2MXP-ND 42K9745 031503.2MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data