Littelfuse, Inc. Fuses 0315025.MXP

Description
"25A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"25A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315025.MXP-ND - DigiKey
Thief River Falls, MN, United States
"25A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"25A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse - 42K9744 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse
42K9744
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse 42K9744
CARTRIDGE FUSE, SLOW BLOW, 25A, 32V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 25A, 32V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0315025.MXP
FUSE GLASS 25A 32VAC 3AB 3AG

FUSE GLASS 25A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0315025.MXP-ND 42K9744 0315025.MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2771-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details