Littelfuse, Inc. Fuses 0315020.HXP

Description
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4832-ND - DigiKey
Thief River Falls, MN, United States
"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"20A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse - 26K8557 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse
26K8557
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse 26K8557
CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0315020.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315020.HXP
Circuit Protection - Fuses 0315020.HXP
FUSE GLASS 20A 32VAC 3AB 3AG

FUSE GLASS 20A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4832-ND 26K8557 0315020.HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data