"2.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE GLASS 2.8A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 2.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time DelayRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 031502.8MXP-ND | 031502.8MXP | 42K9742 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 2.8A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps |