Littelfuse, Inc. Fuses 031502.5MXP

Description
"2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031502.5MXP-ND - DigiKey
Thief River Falls, MN, United States
"2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2.5A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 031502.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031502.5MXP
Circuit Protection - Fuses 031502.5MXP
FUSE GLASS 2.5A 250VAC 3AB 3AG

FUSE GLASS 2.5A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse - 42K9741 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
42K9741
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse 42K9741
CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time DelayRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Type:Time DelayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 031502.5MXP-ND 031502.5MXP 42K9741
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002640017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers