Littelfuse, Inc. Fuses 0315015.HXP

Description
"15A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"15A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3379-ND - DigiKey
Thief River Falls, MN, United States
"15A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"15A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0315015.HXP
FUSE GLASS 15A 32VAC 3AB 3AG

FUSE GLASS 15A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse - 26K8554 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse
26K8554
Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse 26K8554
CARTRIDGE FUSE, SLOW BLOW, 15A, 32V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 15A, 32V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3379-ND 0315015.HXP 26K8554
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657376 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Surface Mount Fuses - VF452/VF454 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 30 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers