"12A 32V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 12A 32VAC 3AB 3AG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F7922-ND | 26K8553 | 0315012.HXP |
| Product Name | Fuses | Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 300 amps | 300 amps |