Littelfuse, Inc. Fuses 031501.8MXP

Description
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031501.8MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 031501.8MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031501.8MXP
Circuit Protection - Fuses 031501.8MXP
FUSE GLASS 1.8A 250VAC 3AB 3AG

FUSE GLASS 1.8A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 1.8A, 250V; Blow Characteristic Littelfuse - 42K9737 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.8A, 250V; Blow Characteristic Littelfuse
42K9737
Cartridge Fuse, Slow Blow, 1.8A, 250V; Blow Characteristic Littelfuse 42K9737
CARTRIDGE FUSE, SLOW BLOW, 1.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 031501.8MXP-ND 031501.8MXP 42K9737
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.8A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers