Littelfuse, Inc. Fuses 0315002.MXP

Description
"2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315002.MXP-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0315002.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0315002.MXP
Circuit Protection - Fuses 0315002.MXP
FUSE GLASS 2A 250VAC 3AB 3AG

FUSE GLASS 2A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse - 42K9728 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
42K9728
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse 42K9728
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0315002.MXP-ND 0315002.MXP 42K9728
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details