Littelfuse, Inc. Fuse, Axial, 700Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 0315.700HXP

Description
FUSE, AXIAL, 700mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:700mA; Diameter:6.985mm; Fuse Current:700mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 700mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:700mA; Diameter:6.985mm; Fuse Current:700mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 700Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8538 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 700Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
26K8538
Fuse, Axial, 700Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse 26K8538
FUSE, AXIAL, 700mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:700mA; Diameter:6.985mm; Fuse Current:700mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

FUSE, AXIAL, 700mA, 6.3X32MM, SLOW BLOW; Blow Characteristic:Slow Blow; Body Material:Glass; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Current Rating:700mA; Diameter:6.985mm; Fuse Current:700mA; Fuse Size Code:3AG; Series:315P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8538
Product Name Fuse, Axial, 700Ma, 6.3X32Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance ESD protection diode - PESD12VU1UT,215 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details