"300mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE GLASS 300MA 250VAC 3AB 3AG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0315.300VXP-ND | 0315.300VXP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |