Littelfuse, Inc. Fuses 0315.250HXP

Description
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3229-ND - DigiKey
Thief River Falls, MN, United States
"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"250mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse - 26K8532 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
26K8532
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse 26K8532
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0315.250HXP
FUSE GLASS 250MA 250VAC 3AB 3AG

FUSE GLASS 250MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3229-ND 26K8532 0315.250HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8513TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details