Littelfuse, Inc. 3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.175

Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Slo-Blo® Axial Leaded Glass Body Fuse - 0315.175 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Slo-Blo® Axial Leaded Glass Body Fuse
0315.175
3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.175
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Slo-Blo® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0315.175
Product Name 3AG Slo-Blo® Axial Leaded Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VLT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details