Littelfuse, Inc. 3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.031

Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Slo-Blo® Axial Leaded Glass Body Fuse - 0315.031 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Slo-Blo® Axial Leaded Glass Body Fuse
0315.031
3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.031
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Slo-Blo® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0315.031
Product Name 3AG Slo-Blo® Axial Leaded Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002625200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers