Littelfuse, Inc. Fuses 0315.010HXP

Description
"10mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0315.010HXP-ND - DigiKey
Thief River Falls, MN, United States
"10mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse - 26K8522 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse
26K8522
Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse 26K8522
CARTRIDGE FUSE, SLOW BLOW, 0.01A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.01A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0315.010HXP
FUSE GLASS 10MA 250VAC 3AB 3AG

FUSE GLASS 10MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0315.010HXP-ND 26K8522 0315.010HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.01A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2757-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers