30A Fast Blow Fuse, 250VAC/125VDC, Ceramic, 3AB Product overview: 0314030.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314030.HXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 805171-0314030.HXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2490
Approvals: CE, K-MARK, PSE, UL
DC Cold Resistance: 0.00182 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 100A AC, 400A DC
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, FAST ACTING, 30A, 250V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE CERM 30A 250VAC 125VDC 3AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0314030.HXP | 805171-0314030.HXP | F3227-ND | 26K8521 | 0314030.HXP |
| Product Name | 30A Circuit Protection Fuse | Fuses - 0314030.HXP | Fuses | Cartridge Fuse, Fast Acting, 30A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps |