Manufacturer: Littelfuse Inc.
Win Source Part Number: 806876-0314025.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 1450
Approvals: CE, K-MARK, PSE, UL
DC Cold Resistance: 0.00235 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 100A AC, 400A DC
25A 250V Fast Fuse, 6.3x32mm Ceramic, Bulk Product overview: 0314025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314025.MXP can be used for catalog matching and distributor lookup.
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 25A 250VAC 125VDC 3AB
LITTELFUSE 0314025.MXP Cartridge Fuse, 314 Series, 25 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 100 A
CARTRIDGE FUSE, FAST ACTING, 25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE, 6.3X32MM, FAST ACTING, 25A; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 806876-0314025.MXP | 139-0314025.MXP | F4829-ND | 0314025.MXP | 461-0314025.MXP | 42K9706 |
| Product Name | Fuses - 0314025.MXP | 25A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | LITTELFUSE 0314025.MXP Cartridge Fuse, 314 Series, 25 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 100 A | Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps |