Manufacturer: Littelfuse Inc.
Win Source Part Number: 759957-0314025.HXP
Series: 314
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 25A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A AC, 400A DC
Melting I2t: 1450
Approvals: CE, K-MARK, PSE, UL
Mounting: Holder
Resistance: 0.00235 Ohm
Family Name: 314
Categories: Circuit Protection
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): 7023.036; 0314025.MXP; 0314025.VXP;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
25A Fast Blow Fuse, 250VAC/125VDC, 3AB Ceramic Product overview: 0314025.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314025.HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, FAST ACTING, 25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes
Fuse;Cylinder;Fast Acting;25A;Sz 3AG;Supplemental;Dim
FUSE CERM 25A 250VAC 125VDC 3AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 759957-0314025.HXP | F3226-ND | 139-0314025.HXP | 26K8520 | 70184128 | 0314025.HXP |
| Product Name | Fuses - 0314025.HXP | Fuses | 25A Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Fast Acting;25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC | Circuit Protection - Fuses |
| Mounting | Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps |