"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Wickmann 0314020.MXP Cartridge Fuse
Wickmann 0314020.MXP Cartridge Fuse
Electric Fuse, Fast Blow, 20A, 250VAC, 125VDC, 1000A (IR), Inline/holder, 3AB, ROHS COMPLIANT Product overview: 0314020.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314020.MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802697-0314020.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 631
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.00355 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 200A AC, 10kA DC
CARTRIDGE FUSE, FAST ACTING, 20A, 250V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE CERM 20A 250VAC 125VDC 3AB
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1773-ND | 1740619 | 139-0314020.MXP | 802697-0314020.MXP | 42K9705 | 0314020.MXP |
| Product Name | Fuses | Cartridge Fuses | 20A 1000A Circuit Protection Fuse | Fuses - 0314020.MXP | Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS; UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 10000 amps | 10000 amps | 200 amps | |||
| Fuse Material | Ceramic; Ceramic |