Littelfuse, Inc. Cartridge Fuses 0314020.HXP

Description
Littelfuse 0314020.HXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0314020.HXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7690091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690091
Cartridge Fuses 7690091
Littelfuse 0314020.HXP Cartridge Fuse

Littelfuse 0314020.HXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
20A Circuit Protection Fuse
139-0314020.HXP
20A Circuit Protection Fuse 139-0314020.HXP
20A Fast Blow Fuse, 250VAC/125VDC, 3AB, Ceramic Product overview: 0314020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314020.HXP can be used for catalog matching and distributor lookup.

20A Fast Blow Fuse, 250VAC/125VDC, 3AB, Ceramic Product overview: 0314020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314020.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1356676-0314020.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1356676-0314020.HXP
Circuit Protection - Fuses 1356676-0314020.HXP
Win Source Part Number: 1356676-0314020.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 314 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC Melting I²t: 631 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.00355 Ohms

Win Source Part Number: 1356676-0314020.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 314
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200A AC, 10kA DC
Melting I²t: 631
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.00355 Ohms

Buy Now Datasheet
Fuses - F3225-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184169
Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184169
Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Circuit Protection - Fuses 0314020.HXP
FUSE CERM 20A 250VAC 125VDC 3AB

FUSE CERM 20A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse - 26K8519 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse
26K8519
Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse 26K8519
CARTRIDGE FUSE, FAST ACTING, 20A, 250V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 250V; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 20A, 250Vac Rohs Compliant Littelfuse - 81AH9488 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 20A, 250Vac Rohs Compliant Littelfuse
81AH9488
Cartridge Fuse, Fast Act, 20A, 250Vac Rohs Compliant Littelfuse 81AH9488
CARTRIDGE FUSE, FAST ACT, 20A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACT, 20A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7690091 139-0314020.HXP 1356676-0314020.HXP F3225-ND 70184169 0314020.HXP 26K8519 81AH9488
Product Name Cartridge Fuses 20A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 20A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Act, 20A, 250Vac Rohs Compliant Littelfuse
Fuse Material Ceramic; Ceramic Ceramic Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; UL RoHS UL; CSA RoHS RoHS
Rated Voltage 125 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details