Littelfuse, Inc. Fuses 0314015.HXP

Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3224-ND - DigiKey
Thief River Falls, MN, United States
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"15A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361388-0314015.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361388-0314015.HXP
Circuit Protection - Fuses 1361388-0314015.HXP
Win Source Part Number: 1361388-0314015.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 314 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Fuse Type: Cartridge, Ceramic Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I²t: 292 Approval Agency: CE, CSA, K-MARK, UL DC Cold Resistance: 0.00505 Ohms

Win Source Part Number: 1361388-0314015.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 314
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I²t: 292
Approval Agency: CE, CSA, K-MARK, UL
DC Cold Resistance: 0.00505 Ohms

Buy Now Datasheet
Cartridge Fuses - 7690057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690057
Cartridge Fuses 7690057
Littelfuse 0314015.HXP Cartridge Fuse

Littelfuse 0314015.HXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
15A 250V Circuit Protection Fuse
139-0314015.HXP
15A 250V Circuit Protection Fuse 139-0314015.HXP
Fast-Acting Fuse 15A 250V Ceramic 6.3x32mm Holder Mount Product overview: 0314015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314015.HXP can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 15A 250V Ceramic 6.3x32mm Holder Mount Product overview: 0314015.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314015.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184168
Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184168
Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse - 26K8518 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse
26K8518
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse 26K8518
CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314015.HXP
FUSE CERM 15A 250VAC 125VDC 3AB

FUSE CERM 15A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3224-ND 1361388-0314015.HXP 7690057 139-0314015.HXP 70184168 26K8518 0314015.HXP
Product Name Fuses Circuit Protection - Fuses Cartridge Fuses 15A 250V Circuit Protection Fuse Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 750 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details