Littelfuse, Inc. Fuses 0314012.MXP

Description
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1771-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
12A 250V Circuit Protection Fuse
139-0314012.MXP
12A 250V Circuit Protection Fuse 139-0314012.MXP
Fast Acting Fuse 12A 250V Ceramic Cartridge 6.3x32mm Holder Product overview: 0314012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314012.MXP can be used for catalog matching and distributor lookup.

Fast Acting Fuse 12A 250V Ceramic Cartridge 6.3x32mm Holder Product overview: 0314012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314012.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334676-0314012.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334676-0314012.MXP
Circuit Protection - Fuses 1334676-0314012.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334676-0314012.MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I2t: 570 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.0076 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 3AB, 3AG, 1/4" x 1-1/4" ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8536.10.0040 Other Part Number: 314012.MXP,F1771,314 012MXP,0314012MXP,03 14012.MXP-ND,-1024-0 314012.MXP Approval Agency: CE, CSA, K-MARK, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334676-0314012.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I2t: 570
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.0076 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 3AB, 3AG, 1/4" x 1-1/4"
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
HTSUS: 8536.10.0040
Other Part Number: 314012.MXP,F1771,314012MXP,0314012MXP,0314012.MXP-ND,-1024-0314012.MXP
Approval Agency: CE, CSA, K-MARK, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Fuses 0314012.MXP
FUSE CERM 12A 250VAC 125VDC 3AB

FUSE CERM 12A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse - 42K9703 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse
42K9703
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse 42K9703
CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse - 25R5406 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse
25R5406
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse 25R5406
CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1771-ND 139-0314012.MXP 1334676-0314012.MXP 0314012.MXP 42K9703
Product Name Fuses 12A 250V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 750 amps
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1850-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002313507 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details