Littelfuse, Inc. Fuses 0314012.HXP

Description
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3223-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 7874303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874303
Cartridge Fuses 7874303
Littelfuse 0314012.HXP Cartridge Fuse

Littelfuse 0314012.HXP Cartridge Fuse

Supplier's Site
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse - 26K8517 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse
26K8517
Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse 26K8517
CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 12A, 250Vac Rohs Compliant Littelfuse - 81AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 12A, 250Vac Rohs Compliant Littelfuse
81AH9487
Cartridge Fuse, Fast Act, 12A, 250Vac Rohs Compliant Littelfuse 81AH9487
CARTRIDGE FUSE, FAST ACT, 12A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACT, 12A, 250VAC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 0314012.HXP
FUSE CERM 12A 250VAC 125VDC 3AB

FUSE CERM 12A 250VAC 125VDC 3AB

Supplier's Site
Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184167
Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184167
Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3223-ND 7874303 26K8517 81AH9487 0314012.HXP 70184167
Product Name Fuses Cartridge Fuses Cartridge Fuse, Fast Acting, 12A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Act, 12A, 250Vac Rohs Compliant Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
Approvals / Standards UL; CSA RoHS; UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 750 amps
Fuse Material Ceramic; Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8506DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details