Win Source Part Number: 1008181-0314005.MXP
Category: Circuit Protection>Fuses
Series: 314
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I2t: 26
DC Cold Resistance: 0.03 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0314005.MXP,0314005
Approval Agency: CE, CSA, K-MARK, PSE, UL
5A 250V Fast Acting Ceramic Fuse, 6.3x32mm, 30mR Product overview: 0314005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314005.MXP can be used for catalog matching and distributor lookup.
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 5A 250VAC 125VDC 3AB
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1008181-0314005.MXP | 139-0314005.MXP | F4825-ND | 0314005.MXP | 42K9698 |
| Product Name | Circuit Protection - Fuses | 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps |