Littelfuse, Inc. Fuses 0314005.HXP

Description
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3218-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"5A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184125
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184125
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse - 26K8512 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
26K8512
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse 26K8512
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314005.HXP
FUSE CERM 5A 250VAC 125VDC 3AB

FUSE CERM 5A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3218-ND 70184125 26K8512 0314005.HXP
Product Name Fuses Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 750 amps
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2750-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers