Littelfuse, Inc. Fuses 0314003.MXP

Description
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4823-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
139-0314003.MXP
3A 250V Circuit Protection Fuse 139-0314003.MXP
Fuse Miniature Fast Acting 3A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0314003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314003.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 3A 250V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0314003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0314003.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334675-0314003.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334675-0314003.MXP
Circuit Protection - Fuses 1334675-0314003.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334675-0314003.MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC Melting I2t: 14.6 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.0432 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 3AB, 3AG, 1/4" x 1-1/4" ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A HTSUS: 8536.10.0040 Other Part Number: 0314003MXP,0314003.M XP-ND,F4823,-0314003 .MXP Approval Agency: CE, CSA, K-MARK, PSE, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334675-0314003.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 10kA DC
Melting I2t: 14.6
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.0432 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 3AB, 3AG, 1/4" x 1-1/4"
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0040
Other Part Number: 0314003MXP,0314003.MXP-ND,F4823,-0314003.MXP
Approval Agency: CE, CSA, K-MARK, PSE, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9696 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9696
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9696
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314003.MXP
FUSE CERM 3A 250VAC 125VDC 3AB

FUSE CERM 3A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4823-ND 139-0314003.MXP 1334675-0314003.MXP 42K9696 0314003.MXP
Product Name Fuses 3A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 100 amps
Rated Voltage 125 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data