Littelfuse, Inc. Fuses 0314003.HXP

Description
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3216-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0314003.HXP
FUSE CERM 3A 250VAC 125VDC 3AB

FUSE CERM 3A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 26K8510 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
26K8510
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 26K8510
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
70184124
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC 70184124
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC

Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F3216-ND 0314003.HXP 26K8510 70184124
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2766-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details