"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 2A 250VAC 125VDC 3AB
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Diameter:6.35mm RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACT, 2A, 250VAC ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3215-ND | 0314002.HXP | 70184105 | 26K8509 | 81AH9485 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC | Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Fast Act, 2A, 250Vac Rohs Compliant Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 10000 amps | 100 amps | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts |