Littelfuse, Inc. Fuses 0314.375MXP

Description
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0314.375MXP-ND - DigiKey
Thief River Falls, MN, United States
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse - 42K9691 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse
42K9691
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse 42K9691
CARTRIDGE FUSE, FAST ACTING, 0.375A/250V; Blow Characteristic:Fast Acting; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.375A/250V; Blow Characteristic:Fast Acting; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:314 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0314.375MXP
FUSE CERM 375MA 250VAC 125VDC

FUSE CERM 375MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 0314.375MXP-ND 42K9691 0314.375MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data