Littelfuse, Inc. 3AB Fast-Acting Ceramic Body Fuse 0314.375

Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Fast-Acting Ceramic Body Fuse - 0314.375 - Littelfuse, Inc.
Rosemont, IL, United States
3AB Fast-Acting Ceramic Body Fuse
0314.375
3AB Fast-Acting Ceramic Body Fuse 0314.375
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0314.375
Product Name 3AB Fast-Acting Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details