Littelfuse 03136.25HXP Cartridge Fuse
Electric Fuse, Time Lag Blow, 6.25A, 250VAC, 200A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 03136.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-03136.25HXP can be used for catalog matching and distributor lookup.
"6.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dim
FUSE GLASS 6.25A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690114 | 139-03136.25HXP | F2566-ND | 70184161 | 03136.25HXP | 26K8502 | 81AH9484 |
| Product Name | Cartridge Fuses | 6.25A 200A Circuit Protection Fuse | Fuses | Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Slow Blow, 6.25A, 250Vac Rohs Compliant Littelfuse |
| Fuse Material | Glass; Glass | Glass | Glass | ||||
| Approvals / Standards | RoHS; UL | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 6.25 amps | 6.25 amps | 6.25 amps | 6.25 amps |