Littelfuse, Inc. Fuses 03131.25HXP

Description
"1.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2564-ND - DigiKey
Thief River Falls, MN, United States
"1.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184154
Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184154
Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse - 26K8500 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse
26K8500
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse 26K8500
CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 03131.25HXP
FUSE GLASS 1.25A 250VAC 3AB 3AG

FUSE GLASS 1.25A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2564-ND 70184154 26K8500 03131.25HXP
Product Name Fuses Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3117.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Cartridge Fuses - AXT/AXT-A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 63 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers