Littelfuse, Inc. Fuses 031306.3HXP

Description
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2563-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"6.3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 031306.3HXP
FUSE GLASS 6.3A 250VAC 3AB 3AG

FUSE GLASS 6.3A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse - 26K8499 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
26K8499
Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse 26K8499
CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 6.3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2563-ND 031306.3HXP 26K8499
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 6.3A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2476-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Surface Mount Fuses - CF0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
Rated Current 4 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details