Littelfuse, Inc. Fuses 0313030.MXP

Description
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11396-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313030.MXP
FUSE GLASS 30A 32VAC 3AB 3AG

FUSE GLASS 30A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse - 42K9684 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
42K9684
Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse 42K9684
CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11396-ND 0313030.MXP 42K9684
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677601 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA25S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 220 volts
Rated Current 400 amps
View Details