Littelfuse, Inc. Fuses 031303.2MXP

Description
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4818-ND - DigiKey
Thief River Falls, MN, United States
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse - 42K9683 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse
42K9683
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse 42K9683
CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 031303.2MXP
FUSE GLASS 3.2A 250VAC 3AB 3AG

FUSE GLASS 3.2A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4818-ND 42K9683 031303.2MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data