Littelfuse, Inc. Fuses 031303.2HXP

Description
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2561-ND - DigiKey
Thief River Falls, MN, United States
"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 031303.2HXP
FUSE GLASS 3.2A 250VAC 3AB 3AG

FUSE GLASS 3.2A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184119
Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184119
Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse - 26K8497 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse
26K8497
Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse 26K8497
CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2561-ND 031303.2HXP 70184119 26K8497
Product Name Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Cartridge Fuse, Slow Blow, 3.2A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1788-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers