Littelfuse, Inc. Fuses 0313025.HXP

Description
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2560-ND - DigiKey
Thief River Falls, MN, United States
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse - 26K8496 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse
26K8496
Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse 26K8496
CARTRIDGE FUSE, SLOW BLOW, 25A, 32V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 25A, 32V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0313025.HXP
FUSE GLASS 25A 32VAC 3AB 3AG

FUSE GLASS 25A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2560-ND 26K8496 0313025.HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 25A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2774-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details